CEN - EN ISO 9614-1
Acoustics - Determination of Sound Power Levels of Noise Sources Using Sound Intensity - Part 1: Measurement at Discrete Points
inactive
| Organization: | CEN |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Acoustics and acoustic measurements): | 17.140 |
Document History
August 1, 2009
Acoustics - Determination of sound power levels of noise sources using sound intensity - Part 1: Measurement at discrete points
This part of ISO 9614 specifies a method for measuring the component of sound intensity normal to a measurement surface which is chosen so as to enclose the noise source(s) of which the sound power...
EN ISO 9614-1
January 1, 1995
Acoustics - Determination of Sound Power Levels of Noise Sources Using Sound Intensity - Part 1: Measurement at Discrete Points
A description is not available for this item.