DS/IEC 695-2-3

Fire hazard testing - Part 2: Test methods - Bad-connection test with heaters

inactive, Most Current
Organization: DS
Publication Date: 1 January 1986
Status: inactive
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
scope:

The standard describes the bad-connection test with heaters which is intended to simulate an overheated connection, consideration being given to the connection and to the current passing through it under normal conditions of use, in order to assess the fire hazard by simulation technique. The test is only to be applied to screw connections.

Document History

DS/IEC 695-2-3
January 1, 1986
Fire hazard testing - Part 2: Test methods - Bad-connection test with heaters
The standard describes the bad-connection test with heaters which is intended to simulate an overheated connection, consideration being given to the connection and to the current passing through it...
Advertisement