AFNOR - NF EN 4498

Aerospace series - Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated, with aluminium pigmented coating - Classification : 1 550 MPa (at ambient temperature) / 315°C

active, Most Current
Organization: AFNOR
Publication Date: 1 February 2006
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NF EN 4498
February 1, 2006
Aerospace series - Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in heat resisting nickel base alloy, passivated, with aluminium pigmented coating - Classification : 1 550 MPa (at ambient temperature) / 315°C
A description is not available for this item.
Advertisement