SNZ - AS/NZS 1547

On-Site Domestic-Wastewater Management

inactive
Organization: SNZ
Publication Date: 18 July 2000
Status: inactive
Page Count: 169
scope:

SCOPE AND INTERPRETATION

Systems covered

The on-site domestic-wastewater systems covered by this Standard include both primary and secondary wastewater-treatment units and associated land-application systems. The Standard gives specific details for septic tanks for domestic all-waste, blackwater and greywater; and specific details for land-application and absorption systems, including conventional trenches and beds, evapotranspiration systems, mounds and irrigation areas. These are regarded as the current most commonly used systems and are used as examples throughout the Standard.

System size

The systems covered in this Standard are designed for wastewater flows up to a maximum of 14 000 L/week, from a population equivalent of up to 10 persons.

Greywater reuse

This Standard covers the subsurface land-application of greywater after primary treatment. It does not cover the direct application of greywater onto land for reuse purposes, nor does it provide details of greywater-diversion systems.

Interpretation

The word "shall" identifies a mandatory requirement for compliance with the Standard. The word "should" refers to practices which are advised or recommended.

Document History

January 1, 2012
On-site domestic wastewater management
The Standard identifies the performance statements that cover the overall design and sustainable management of on-site domestic wastewater systems. These performance statements set performance...
AS/NZS 1547
July 18, 2000
On-Site Domestic-Wastewater Management
SCOPE AND INTERPRETATION Systems covered The on-site domestic-wastewater systems covered by this Standard include both primary and secondary wastewater-treatment units and associated...

References

Advertisement