DS/EN 301922 V1.1.1

Private Integrated Services Network (PISN); Specification, functional model and information flows; Call identification and call linkage additional network features

active, Most Current
Organization: DS
Publication Date: 10 February 2004
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document is one of a series of standards defining services and signalling protocols applicable to Private Integrated Services Networks (PISN). The series uses the Integrated Services Digital Network (ISDN) concepts as developed by ITU-T and conforms to the framework of standards for Open Systems Interconnection (OSI) as defined by ISO/IEC. The present document specifies the Call Identification and Call Linkage additional network feature. The present document endorses an International Standard, ISO/IEC 21888.

Document History

DS/EN 301922 V1.1.1
February 10, 2004
Private Integrated Services Network (PISN); Specification, functional model and information flows; Call identification and call linkage additional network features
The present document is one of a series of standards defining services and signalling protocols applicable to Private Integrated Services Networks (PISN). The series uses the Integrated Services...
Advertisement