DS/EN 61290-11-1

Optical amplifier test methods - Part 11-1: Polarization mode dispersion - Jones matrix eigenanalysis method (JME)

inactive
Organization: DS
Publication Date: 22 May 2003
Status: inactive
Page Count: 18
ICS Code (Optic amplifiers): 33.180.30
scope:

This part of 61290 applies to all commercially available optical amplifiers (OAs) including optical fibre amplifiers (OFAs) using active fibres and semiconductor optical amplifiers (SOAs) using semiconductor gain media. Polarization-mode dispersion (PMD) causes an optical pulse to spread in the time domain. This dispersion could impair the performance of a telecommunications system. The effect can be related to differential group velocity and corresponding arrival times of different polarization components of the signal. For a narrowband source, the effect can be related to a differential group delay (DGD) between pairs of orthogonally polarized principal states of polarization (PSP). This test method describes a procedure for measuring the PMD aof OAa. The measurement result is obtained from the measurement of the normalized Stokes parameters at two closely spaced wavelengths.

Document History

December 3, 2008
Optical amplifiers - Test methods - Part 11-1: Polarization mode dispersion parameter - Jones matrix eigenanalysis (JME)
This International Standard applies to all commercially available optical amplifiers (OAs), including optical fibre amplifiers (OFAs) using active fibres, semiconductor optical amplifiers (SOAs), and...
DS/EN 61290-11-1
May 22, 2003
Optical amplifier test methods - Part 11-1: Polarization mode dispersion - Jones matrix eigenanalysis method (JME)
This part of 61290 applies to all commercially available optical amplifiers (OAs) including optical fibre amplifiers (OFAs) using active fibres and semiconductor optical amplifiers (SOAs) using...
Optical amplifiers - Test methods -- Part 11-1: Polarization mode dispersion parameter - Jones matrix eigenanalysis (JME)
This International Standard applies to all commercially available optical amplifiers (OAs), including optical fibre amplifiers (OFAs) using active fibres, semiconductor optical amplifiers (SOAs), and...
Advertisement