DS/ETS 300349

Broadband Integrated Services Digital Network (B-ISDN) - Asynchronous Transfer Mode (ATM) - ATM Adaptation Layer (AAL) specification - type 3/4

active, Most Current
Organization: DS
Publication Date: 6 November 1997
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This European Telecommunication Standard (ETS) specifies the interactions between the Asynchronous Transfer Mode (ATM) Adaptation Layer (AAL) type 3/4 and the next higher layer, and the AAL type 3/4 and the ATM layer, as well as AAL type 3/4 peer-to-peer operations. This ETS is applicable to variable bit rate sources where there exists no timing relation between the source and the destination of the data; it is applicable for both connection-oriented and connectionless type of communication.

Document History

DS/ETS 300349
November 6, 1997
Broadband Integrated Services Digital Network (B-ISDN) - Asynchronous Transfer Mode (ATM) - ATM Adaptation Layer (AAL) specification - type 3/4
This European Telecommunication Standard (ETS) specifies the interactions between the Asynchronous Transfer Mode (ATM) Adaptation Layer (AAL) type 3/4 and the next higher layer, and the AAL type 3/4...
Advertisement