DS/EN ISO/IEC 7816-4
Information technology - Identification cards - Integrated circuit(s) cards with contacts - Part 4: Interindustry commands for interchange
| Organization: | DS |
| Publication Date: | 30 January 1997 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of EN/ISO/IEC 7816 specifies: - the content of the messages, commands and responses, transmitted by the interface device to the card and conversely, - the stucture and content of the historical bytes sent by the card during the answer to reset, - the stucture of files and data, as seen at the interface when processing interindustry commands for interchange, - access methods to files and data in the card.
Document History