NPFC - MIL-S-83734
SOCKETS, PLUG-IN ELECTRIONIC COMPONENTS, DUAL-IN-LINE (DIPS) AND SINGLE-IN-LINE PACKAGES (SIPS), GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 8 February 1993 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This specification covers plug-in electronic component sockets for use on panel boards, printed circuit boards, and microelectronic components (see 6.1).
Sockets covered by this specification shall be of the following types, styles and configurations, as specified (see 3.1):
Type I - Solderless wrap terminals (see figure 1). Type II - Printed circuit terminals (see figure 1).
Style A - 2-piece contact. A 2-piece contact assembly with a closed bottom seamless outer sleeve and a multi-finger inner spring contact (4 maximum). Style B - Stamped and formed contact. A contact which in its entirety is made by stamping conforming.
Configuration 1 - Solid body without mounting holes Configuration 2 - Open frame Configuration 3 - Solid body with mounting holes
intended Use:
Sockets covered by this specification are intended for use on a printed circuit board and terminals may be soldered to the printed circuit board unless otherwise noted in the specification sheets.... View More
Document History