DS/EN 60454-3-3

Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 3: Polyester film tapes with rubber thermoplastic adhesive

inactive, Most Current
Organization: DS
Publication Date: 14 August 1998
Status: inactive
Page Count: 15
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This sheet of the standard contains the requirements for polyester film tapes with rubber thermoplastic adhesive. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on the specification alone.

Document History

DS/EN 60454-3-3
August 14, 1998
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 3: Polyester film tapes with rubber thermoplastic adhesive
This sheet of the standard contains the requirements for polyester film tapes with rubber thermoplastic adhesive. Materials which conform to this specification meet established levels of performance....
Advertisement