NPFC - MIL-S-12109/10

SOLENOID, ELECTRICAL; CLASS 1 (CANNON) 90 MM, 24 VOLT DC, 28 AMP MAX.

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 31 October 1968
Status: active
Page Count: 2
scope:

The complete requirements for procuring the Solenoid described herein shall consist of this document and the issue in effect of Specification MIL-S-12109.

This specification is mandatory for use by all Departments and Agencies of the Department of Defense.

Document History

August 20, 1998
SOLENOID, ELECTRICAL; CLASS 1 (CANNON) 90 MM, 24 VOLT DC, 28 AMP MAX.
A description is not available for this item.
June 25, 1990
SOLENOID, ELECTRICAL; CLASS 1 (CANNON) 90 MM, 24 VOLT DC, 28 AMP MAX.
A description is not available for this item.
MIL-S-12109/10
October 31, 1968
SOLENOID, ELECTRICAL; CLASS 1 (CANNON) 90 MM, 24 VOLT DC, 28 AMP MAX.
The complete requirements for procuring the Solenoid described herein shall consist of this document and the issue in effect of Specification MIL-S-12109. This specification is mandatory for use by...

References

Advertisement