DLA - SMD-5962-99544 REV B

MICROCIRCUIT, HYBRID, LINEAR, 3.3 VOLT, SINGLE CHANNEL, DC/DC CONVERTER

inactive
Organization: DLA
Publication Date: 16 November 2005
Status: inactive
Page Count: 15
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 13, 2016
MICROCIRCUIT, HYBRID, LINEAR, 3.3 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 10, 2010
MICROCIRCUIT, HYBRID, LINEAR, 3.3 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-99544 REV B
November 16, 2005
MICROCIRCUIT, HYBRID, LINEAR, 3.3 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 28, 2003
MICROCIRCUIT, HYBRID, LINEAR, 3.3 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
May 18, 1999
MICROCIRCUIT, HYBRID, LINEAR, 3.3 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
Advertisement