DLA - SMD-5962-80018 REV D

MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, COUNTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 6 May 1993
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit 01 54LS168 Synchronous 4-bit up/down decade counter 02 54LS169 Synchronous 4-bit up/down binary counter

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-pin, ¼" × ⅞"), dual-in-package F F-5 (16-pin, ¼" × ⅜"), flat package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to + 7.0 V dc Input voltage range- - - - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +5.5 V dc Storage temperature - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation, (PD) per device 1/- - - - - 187 mW Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases E and F- - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case 2 - - - - - - - - - - - - - - - - - - - - - - - +80°C/W 2/ Junction Temperature (TJ)- - - - - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL)- - - - - - - - - 0.7 V dc Case operating temperature range (TC)- - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

May 12, 2017
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, COUNTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 20, 2005
MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, COUNTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 29, 2004
MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, COUNTER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-80018 REV D
May 6, 1993
MICROCIRCUIT, DIGITAL, LOW-POWER SCHOTTKY TTL, COUNTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement