NPFC - MIL-DTL-2/26

VALVE, CYLINDER, GAS: HELIUM AND NITROGEN (INERT-OIL TOLERANT), OUTLET 590 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))

inactive
Buy Now
Organization: NPFC
Publication Date: 25 September 2002
Status: inactive
Page Count: 2
intended Use:

The valves covered by this specification sheet are intended for use with helium and nitrogen cylinders in oil tolerant applications.

Document History

February 2, 2010
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
The valves covered by this specification sheet are intended for use with helium and nitrogen cylinders in oil tolerant applications.
September 29, 2006
VALVE, CYLINDER, GAS: HELIUM AND NITROGEN (INERT-OIL TOLERANT), OUTLET 590 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with helium and nitrogen cylinders in oil tolerant applications.
MIL-DTL-2/26
September 25, 2002
VALVE, CYLINDER, GAS: HELIUM AND NITROGEN (INERT-OIL TOLERANT), OUTLET 590 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
The valves covered by this specification sheet are intended for use with helium and nitrogen cylinders in oil tolerant applications.
June 9, 1995
VALVE, CYLINDER, GAS: HELIUM AND NITROGEN (INERT-OIL TOLERANT), OUTLET 590 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
Pressures through 3000 PSIG (20,680 KPa) at 120 degrees F (48.9 degrees C) This specification is approved for use by all Departments and Agencies of the Department of Defense. The complete...
September 9, 1970
VALVE, CYLINDER, GAS: HELIUM AND NITROGEN (INERT-OIL TOLERANT), OUTLET 590 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
A description is not available for this item.
March 12, 1962
VALVE, CYLINDER, GAS: HELIUM AND NITROGEN (INERT-OIL TOLERANT), OUTLET 590 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
A description is not available for this item.
Advertisement