CSA - CAN/CSA-Z349.18-M92
Dental Inlay Casting Wax
inactive, Most Current
| Organization: | CSA |
| Publication Date: | 1 March 1992 |
| Status: | inactive |
| Page Count: | 31 |
scope:
This International Standard specifies the classification of, and requirements for, dental inlay casting wax, together with the test methods to be employed to determine compliance with these requirements.
NOTE - Throughout this International Standard the figures for SI units are approximate convensions of the technical metric units using the conversion factor 1 N=0,102 kgf.
Document History
CAN/CSA-Z349.18-M92
March 1, 1992
Dental Inlay Casting Wax
This International Standard specifies the classification of, and requirements for, dental inlay casting wax, together with the test methods to be employed to determine compliance with these...