BSI - BS EN 3491

Aerospace series - Steel FE-PM3901 (X15CrNi17-3) - Air melted - Hardened and tempered - Forgings - De less than or equal to 100 mm - 900 MPa less than or equal to Rm less than or equal to 1 100 MPa

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 January 2007
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10

Document History

BS EN 3491
January 31, 2007
Aerospace series - Steel FE-PM3901 (X15CrNi17-3) - Air melted - Hardened and tempered - Forgings - De less than or equal to 100 mm - 900 MPa less than or equal to Rm less than or equal to 1 100 MPa
A description is not available for this item.

References

Advertisement