AASHTO - T 97

Standard Method of Test for Flexural Strength of Concrete (Using Simple Beam with Third-Point Loading)

inactive
Organization: AASHTO
Publication Date: 1 January 1997
Status: inactive
Page Count: 4

Document History

January 1, 2023
Standard Method of Test for Flexural Strength of Concrete (Using Simple Beam with Third-Point Loading)
This test method covers determination of the flexural strength of concrete by the use of a simple beam with third-point loading. The values stated in SI units or inch-pound units are to be regarded...
January 1, 2022
Standard Method of Test for Flexural Strength of Concrete (Using Simple Beam with Third-Point Loading)
This test method covers determination of the flexural strength of concrete by the use of a simple beam with third-point loading. The values stated in SI units or inch-pound units are to be regarded...
January 1, 2018
Standard Method of Test for Flexural Strength of Concrete (Using Simple Beam with Third- Point Loading)
This test method covers determination of the flexural strength of concrete by the use of a simple beam with third-point loading. The values stated in SI units or inch-pound units are to be regarded...
January 1, 2017
Standard Method of Test for Flexural Strength of Concrete (Using Simple Beam with Third- Point Loading)
This test method covers determination of the flexural strength of concrete by the use of a simple beam with third-point loading. The values stated in SI units or inch-pound units are to be regarded...
January 1, 2014
Standard Method of Test for Flexural Strength of Concrete (Using Simple Beam with Third- Point Loading)
This test method covers determination of the flexural strength of concrete by the use of a simple beam with third-point loading. The values stated in SI units are to be regarded as the standard....
January 1, 2010
Standard Method of Test for Flexural Strength of Concrete (Using Simple Beam with Third-Point Loading)
This test method covers determination of the flexural strength of concrete by the use of a simple beam with third-point loading. The values stated in SI units are to be regarded as the standard....
January 1, 2003
Standard Method of Test for Flexural Strength of Concrete (Using Simple Beam with Third-Point Loading)
This test method covers determination of the flexural strength of concrete by the use of a simple beam with third-point loading. The values stated in SI units are to be regarded as the standard. Note...
T 97
January 1, 1997
Standard Method of Test for Flexural Strength of Concrete (Using Simple Beam with Third-Point Loading)
A description is not available for this item.
T97
January 1, 1997
Standard Specification for Flexural Strength of Concrete (Using Simple Beam with Third-Point Loading)
A description is not available for this item.
T97
January 1, 1997
Standard Method of Test for Flexural Strength of Concrete (Using Simple Beam with Third-Point Loading)
A description is not available for this item.
T97
January 1, 1986
Standard Specification for Flexural Strength of Concrete (Using Simple Beam with Third-Point Loading)
A description is not available for this item.
T97
January 1, 1986
Standard Specification for Flexural Strength of Concrete (Using Simple Beam with Third-Point Loading) (ASTM C78-84)
A description is not available for this item.
Advertisement