DS/EN 1492-1/AC

Textile slings - Safety - Part 1: Flat woven webbing slings, made of man-made fibres, for general purpose use

inactive
Organization: DS
Publication Date: 21 June 2006
Status: inactive
Page Count: 6
ICS Code (Accessories for lifting equipment): 53.020.30
scope:

This European Standard specifies the requirements related to safety, including methods of rating and testing single-, two-, three-, four-leg and endlless sewn flat woven webbing slings, with or without fittings, made of polyamide, polyester and polypropylene man-made fibre webbing in the width range of 25 mm to 450 mm inclusive.

Document History

December 23, 2008
Textile slings - Safety - Part 1: Flat woven webbing slings made of man-made fibres for general purpose use
This European Standard specifies the requirements related to safety, including methods of rating and testing single-, two-, three-, four-leg and endless sewn flat woven webbing slings, with or...
DS/EN 1492-1/AC
June 21, 2006
Textile slings - Safety - Part 1: Flat woven webbing slings, made of man-made fibres, for general purpose use
This European Standard specifies the requirements related to safety, including methods of rating and testing single-, two-, three-, four-leg and endlless sewn flat woven webbing slings, with or...
August 30, 2000
Textile slings - Safety - Part 1: Flat woven webbing slings, made of man-made fibres, for general purpose use
This European Standard specifies the requirements related to safety, including methods of rating and testing single-, two-, three-, four-leg and endlless sewn flat woven webbing slings, with or...
Textile slings - Safety - Part 1: Flat woven webbing slings made of man-made fibres for general purpose use
This European Standard specifies the requirements related to safety, including methods of rating and testing single-, two-, three-, four-leg and endlless sewn flat woven webbing slings, with or...
Advertisement