DLA - SMD-5962-89745

MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 3-LINE TO 8-LINE DECODER/DEMULTIPLEXER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 25 August 1989
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54HCT238 3-line to 8-line decoders/demultiplexers, TTL compatible inputs

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc DC output voltage range- - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Input diode current - - - - - - - - - - - - ±20 mA DC output diode current (per pin) - - - - - ±20 mA DC drain current (per pin) - - - - - - - - - ±25 mA DC VCC or GND current- - - - - - - - - - - - ±50 mA Storage temperature range- - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - 500 mW 2/ Lead temperature (soldering, 10 seconds) - - +300°C Thermal resistance, junction-to-case (θJC) - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - +175°C

Supply voltage range (VCC)- - - - - - - - - - - - +4.5 V dc to +5.5 V dc Input voltage range - - - - - - - - - - - - - - - 0 to VCC Output voltage range- - - - - - - - - - - - - - - 0 to VCC Case operating temperature range (TC) - - - - - - −55°C to +125°C Input rise or fall time (tr, tf) - - - - - - - - 0 to 500 ns

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualify military devices that will perform the required function are not available for... View More

Document History

March 27, 2019
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 3-LINE TO 8-LINE DECODER/DEMULTIPLEXER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 19, 2012
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 3-LINE TO 8-LINE DECODER/DEMULTIPLEXER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 3, 2005
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 3-LINE TO 8-LINE DECODER/DEMULTIPLEXER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89745
August 25, 1989
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, 3-LINE TO 8-LINE DECODER/DEMULTIPLEXER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement