DS/EN ISO 8676
Hexagon head screws with metric fine pitch thread - Product grades A and B
| Organization: | DS |
| Publication Date: | 10 January 2001 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This International Standard specifies the characteristics of hexagon head screws with metric fine pitch thread with nominal thread diameters d from 8 mm to 64 mm of product grade A for nominal thread diameters d from 8 mm to 24 mm and nominal length, l, up to and including 10 d or 150 mm, whichever is shorter, and of product grade B for nominal thread diameters d over 24 mm or nominal lengths, l, over 10 d or 150 mm, whichever is shorter.
Document History