DS/CEN/TS 15280

Evaluation of a.c. corrosion likelihood of buried pipelines - Application to cathodically protected pipelines

inactive
Buy Now
Organization: DS
Publication Date: 27 March 2006
Status: inactive
Page Count: 27
ICS Code (Metallic coatings): 25.220.40
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This Technical Specification is applicable to buried cathodically protected metallic structures and influenced by a.c. traction systems and/or a.c. power lines. In this document, a buried pipeline (or structure) is intended as buried or immersed pipeline (or structure) as defined in the standard EN 12954. In the presence of a.c. interference, the criteria given in EN 12954:2001, Table 1, are not sufficient to demonstrate that the steel is being protected against corrosion. This Technical Specification provides limits, measurements procedures and information to deal with long term a.c. interference and evaluating a.c. corrosion likelihood. Even though short term interference can cause damage to buried pipelines (e.g. arc fusion), this Technical Specification does not deal with short term interference.

Document History

DS/CEN/TS 15280
March 27, 2006
Evaluation of a.c. corrosion likelihood of buried pipelines - Application to cathodically protected pipelines
This Technical Specification is applicable to buried cathodically protected metallic structures and influenced by a.c. traction systems and/or a.c. power lines. In this document, a buried pipeline...
Advertisement