DLA - MS21323 REV A

STUD, STYLE I SNAPSLIDE FASTENER

inactive
Organization: DLA
Publication Date: 14 December 1962
Status: inactive
Page Count: 1
scope:

This standard has been approved by the Department of the [1 omitted word(s)] and is mandatory for use by that activity. All other military activities are required to employ this standard where suitable.

MATERIAL: CORROSION RESISTANT STEEL, SPECIFICATION QQ-S-763, CLASS 303 OR 410

FINISH: PASSIVATE.

REMOVE BURRS AND BREAKE ALL SHARP EDGES

DIMENSIONS IN INCHES. UNLESS OTHERWISE SPECIFIED, TOLERANCES: FRACTIONS ± 1/64, DECIMALS ± .002, ANGLES ± 2°.

THE MS PART NUMBER CONSISTS OF THE MS NUMBER, PLUS THE DASH NUMBER. EXAMPLE: MS21323-1.

[A circled]TO BE USED WITH MS21332

THIS STANDARD TAKES PRECEDENCE OVER DOCUMENTS REFERENCED HEREIN.

REFERENCED DOCUMENTS SHALL BE OF THE ISSUE IN EFFECT ON DATE OF INVITATIONS FOR BID.

INTERCHANGEABILITY RELATION WITH AN3196 STUDS: MS21323 STUDS AND AN3196 STUDS OF LIKE DASH NUMBERS ARE UNIVERSALLY, FUNCTIONALLY AND DIMENSIONALLY INTERCHANGEABLE. NOTICE.--When Government drawings, specifications, or other data are used for any purpose other than in connection with a definitely related Government procurement operation, the United States Government thereby incurs no responsibility, nor any obligation whatsoever; and the fact that the Government may have formulated, furnished, or in any way supplied the said drawings, specifications, or other data is not to be regarded by implication or otherwise or in any manner licensing the holder or any other person or corporation, or conveying any rights or permission to manufacture, use, or sell any patented invention that may in any way be related thereto.

Document History

STUD, STYLE I SNAPSLIDE FASTENER
A description is not available for this item.
March 9, 1998
STUD, STYLE I SNAPSLIDE FASTENER
A description is not available for this item.
June 25, 1996
STUD, STYLE I SNAPSLIDE FASTENER
A description is not available for this item.
MS21323 REV A
December 14, 1962
STUD, STYLE I SNAPSLIDE FASTENER
This standard has been approved by the Department of the [1 omitted word(s)] and is mandatory for use by that activity. All other military activities are required to employ this standard where...

References

Advertisement