DS/ISO 4945

Steel - Determination of nitrogen content - Spectrophotometric method

inactive, Most Current
Organization: DS
Publication Date: 1 January 1979
Status: inactive
Page Count: 6
ICS Code (Steels): 77.080.20
scope:

The standard specifies a spectrophotometric method for the d etermination of the nitrogen content of non-alloy steels.Thi s method allows the determination only of the nitrogen conte nt which can be converted to an ammonium salt. The method is applicable to non-alloy and low-alloy steels c ontaining between 0,002% and 0,050% (m/m) of nitrogen.

Document History

DS/ISO 4945
January 1, 1979
Steel - Determination of nitrogen content - Spectrophotometric method
The standard specifies a spectrophotometric method for the d etermination of the nitrogen content of non-alloy steels.Thi s method allows the determination only of the nitrogen conte nt which can be...

References

Advertisement