DS/EN 301823-2-3 V1.1.1

Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the Data Link Control (DLC) protocol; Part 2: Radio Link Control (RLC) sublayer; Sub-part 3: Abstract Test Suite (ATS) specification

active, Most Current
Organization: DS
Publication Date: 17 November 2005
Status: active
ICS Code (Telecommunication systems in general): 33.040.01
scope:

The present document contains the Abstract Test Suite (ATS) to test the BRAN HIPERLAN Type 2; Data Link Control (DLC) protocol; Radio Link Control (RLC) sublayer [1].
The objective of the present document is to provide a basis for conformance tests for HIPERLAN Type 2 equipment giving a high probability of air interface inter-operability between different manufacturers' HIPERLAN Type 2 equipment.

Document History

DS/EN 301823-2-3 V1.1.1
November 17, 2005
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance testing for the Data Link Control (DLC) protocol; Part 2: Radio Link Control (RLC) sublayer; Sub-part 3: Abstract Test Suite (ATS) specification
The present document contains the Abstract Test Suite (ATS) to test the BRAN HIPERLAN Type 2; Data Link Control (DLC) protocol; Radio Link Control (RLC) sublayer [1]. The objective of the present...
Advertisement