DS/ENV 14236
Ultrasonic domestic gas meters
| Organization: | DS |
| Publication Date: | 26 August 2002 |
| Status: | inactive |
| Page Count: | 78 |
| ICS Code (Gas supply systems): | 91.140.40 |
scope:
This European Prestandard specifies requirements and tests for the construction, performance and safety of battery powered ultrasonic gas meters (hereinafter referred to as meters), having co-axial single pipe, or two pipe connections, used to measure volumes of distributed fuel gases of the first and/or second and/or third family, as given in EN 437, at maximum working pressures of up to 0,5 bar 1) and maximum actual flow rates of up to 10 M3/h over a minimum ambient and gas temperature range of -10 C to +40 C, for domestic applications. This prestandard applies to meters where the measuring element and the register(s) are enclosed in the same case.
Document History