DS/IEC 160

Standard atmospheric conditions for test purposes

inactive, Most Current
Organization: DS
Publication Date: 1 January 1973
Status: inactive
ICS Code (Test conditions and procedures in general): 19.020
scope:

The standard applies to standard atmospheric conditions to be used for test purposes when the temperatures do not differ greatly from the ambient temperature. This publication has the status of a report.

Document History

DS/IEC 160
January 1, 1973
Standard atmospheric conditions for test purposes
The standard applies to standard atmospheric conditions to be used for test purposes when the temperatures do not differ greatly from the ambient temperature. This publication has the status of a...

References

Advertisement