ETSI - EN 301 823-1-3
Broadband Radio Access Networks (BRAN); HIPERLAN Type 2; Conformance Testing the Data Link Control (DLC) Protocol; Part 1: Basic Data Transport Function; Sub-Part 3: Abstract Test Suite (ATS) Specification
| Organization: | ETSI |
| Publication Date: | 1 September 2000 |
| Status: | inactive |
| Page Count: | 31 |
scope:
The present document contains the Abstract Test Suite (ATS) to test the BRAIN HIPERLAN Type 2; Data Link Control (DLC) protocol; Part 1: Basic data transport functions [1].
The objective of the present document is to provide a basis for conformance tests for HIPERLAN Type 2 equipment giving a high probability of air interface inter-operability between different manufacturers' HIPERLAN Type 2 equipment.
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [3] and ISO/IEC 9646-2 [4]) as well as the ETSI rules for conformance testing (ETS 300 406 [2]) are used as basis for the test methodology.
Annex A provides the Tree and Tabular Combined Notification (TTCN) part of the ATS.
Annex B provides the Partial Protocol Implementation Extra Information for Testing (PIXIT) Proforma of the MT side ATS.
Annex C provides the Partial Protocol Implementation Extra Information for Testing (PIXIT) Proforma of the AP side ATS.
Annex D provides the Protocol Conformance Test Report (PCTR) Profoema of the MT side ATS.
Annex E provides the Protocol Conformance Test Report (PCTR) Proforma of the AP side ATS.
Document History