IEC 61169-8

Radio-frequency connectors – Part 8: Sectional specification – RF coaxial connectors with inner diameter of outer conductor 6,5 mm (0,256 in) with bayonet lock – Characteristic impedance 50 Ω (type BNC)

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2007
Status: active
Page Count: 38
ICS Code (Connecting devices): 29.120.20
scope:

This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors which may preferably be used with RF cables 60096 IEC 50-3 of IEC 60096-2. These connector patterns are for low power, quick connect/disconnect applications using a bayonet type coupling mechanism and are commonly known as type "BNC".

It describes the interface dimensions for general purpose connectors, dimensional details for standard test connectors together with gauging information and the mandatory tests selected from IEC 61169-1, applicable to all DS relating to type BNC connectors.

This specification indicates the recommended performance characteristics to be considered when writing a DS and covers test schedules and inspection requirements.

Document History

IEC 61169-8
February 1, 2007
Radio-frequency connectors – Part 8: Sectional specification – RF coaxial connectors with inner diameter of outer conductor 6,5 mm (0,256 in) with bayonet lock – Characteristic impedance 50 Ω (type BNC)
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors which may preferably be...

References

Advertisement