BSI - BS EN 60947-4-3
Low-Voltage Switchgear and Controlgear - Part 4.3: Contactors and Motor-Starters - AC Semiconductor Controllers and Contactors for Non-Motor Loads
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 August 2000 |
| Status: | inactive |
| Page Count: | 86 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
Gives requirements and test for both single and multi-pole devices. Covers complete devices rated as a unit incorporating all necessary heat-sinking material and terminals. To be used in conjuction with BS EN 60947-1. To be read in conjunction with BS EN 60947-1
Document History
September 14, 2018
Draft BS EN 60947-4-3 Low-voltage switchgear and controlgear . Part 4-3: Contactors and motor-starters – Semiconductor controllers and semiconductor contactors for non-motor loads.
A description is not available for this item.
April 9, 2018
Draft BS EN 60947-4-3 Low-voltage switchgear and controlgear. Part 4-3: Contactors and motor-starters - Semiconductor controllers and semiconductor contactors for non-motor loads.
A description is not available for this item.
July 31, 2014
Low-voltage switchgear and controlgear - Part 4-3: Contactors and motor-starters - AC semiconductor controllers and contactors for non-motor loads
A description is not available for this item.
August 15, 2000
Low-Voltage Switchgear and Controlgear - Part 4.3: Contactors and Motor-Starters - AC Semiconductor Controllers and Contactors for Non-Motor Loads
Gives requirements and test for both single and multi-pole devices. Covers complete devices rated as a unit incorporating all necessary heat-sinking material and terminals. To be read in conjunction...
BS EN 60947-4-3
August 15, 2000
Low-Voltage Switchgear and Controlgear - Part 4.3: Contactors and Motor-Starters - AC Semiconductor Controllers and Contactors for Non-Motor Loads
Gives requirements and test for both single and multi-pole devices. Covers complete devices rated as a unit incorporating all necessary heat-sinking material and terminals. To be used in conjuction...
August 15, 2000
Low-voltage switchgear and controlgear - Part 4-3: Contactors and motor-starters - AC semiconductor controllers and contactors for non-motor loads
Gives requirements and test for both single and multi-pole devices. Covers complete devices rated as a unit incorporating all necessary heat-sinking material and terminals.