ISO 9199
Aerospace - Self-Locking Bihexagonal Nuts, Classifications 1 100 MPa/650 Degrees Celsius, 1 250 MPa/760 Degrees Celsius, 1 550 MPa/235 Degrees Celsius and 1 550 MPa/650 Degrees Celsius - Dimensions
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1987 |
| Status: | inactive |
| ICS Code (Nuts): | 49.030.30 |
Document History
March 15, 1998
Aerospace - Nuts, Bihexagonal, Self-Locking, MJ Threads, Classifications 1 100 MPa (at Ambient Temp.)/425 Degrees C, 1 100 MPa (at Ambient Temp.)/650 Degrees C, 1 210 MPa (at Ambient Temp.)/425 Degrees C, 1 210 MPa (at Ambient Temp.)/730 Degrees C, 1 550 Mpa (at Ambient Temp.)/235 Degrees C, 1 550 MPa (at Ambient Temp.)/425 Degrees C and 1 550 MPa (at Ambient Temp.)/600 Degrees C, - Dimensions
A description is not available for this item.
ISO 9199
January 1, 1987
Aerospace - Self-Locking Bihexagonal Nuts, Classifications 1 100 MPa/650 Degrees Celsius, 1 250 MPa/760 Degrees Celsius, 1 550 MPa/235 Degrees Celsius and 1 550 MPa/650 Degrees Celsius - Dimensions
A description is not available for this item.