DS/EN ISO 3506-4
Mechanical properties of corrosion-resistant stainless-steel fasteners - Part 4: Tapping screws
inactive
| Organization: | DS |
| Publication Date: | 15 May 2003 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This part of ISO 3506 specifies the mechanical properties of tapping screws made from austenitic, martensitic and ferritic grades of corrosion-resistant stainless steels when tested at an ambient temperature range of 15 °C to 25 °C. Properties vary between higher and lower temperatures.
Document History
December 1, 2009
Mechanical properties of corrosion-resistant stainless steel fasteners - Part 4: Tapping screws
This part of ISO 3506 specifies the mechanical properties of tapping screws made of austenitic, martensitic and ferritic steel grades of corrosion-resistant stainless steels, when tested over an...
DS/EN ISO 3506-4
May 15, 2003
Mechanical properties of corrosion-resistant stainless-steel fasteners - Part 4: Tapping screws
This part of ISO 3506 specifies the mechanical properties of tapping screws made from austenitic, martensitic and ferritic grades of corrosion-resistant stainless steels when tested at an ambient...
Fasteners – Mechanical properties of corrosion-resistant stainless steel fasteners – Part 4: Tapping screws with specified grades and hardness classes (ISO/DIS 3506-4:2023)
ISO 3506-4:2009 specifies the mechanical properties of tapping screws made of austenitic, martensitic and ferritic steel grades of corrosion-resistant stainless steels, when tested over an ambient...
Mechanical properties of corrosion-resistant stainless steel fasteners - Part 4: Tapping screws (ISO/FDIS 3506-4:2009)
This part of ISO 3506 specifies the mechanical properties of tapping screws made of austenitic, martensitic and ferritic steel grades of corrosion-resistant stainless steels, when tested over an...
Mechanical properties of corrosion-resistant stainless steel fasteners - Part 4: Tapping screws (ISO/DIS 3506-4:2008)
This part of ISO 3506 specifies the mechanical properties of tapping screws made of austenitic, martensitic and ferritic steel grades of corrosion-resistant stainless steels when tested over an...