DLA - SMD-5962-86868 REV A

MICROCIRCUITS, DIGITAL, BIPOLAR, OCTAL BUS TRANSCEIVERS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 24 December 1988
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 8286 Octal bus transceiver, non-inverting 02 8287 Octal bus transceiver, inverting

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package 3 C-4 (28 terminal .460" × .460" × .100"), square chip carrier package

Junction temperature (TJ) - - - - - - - - - - - - - - +200°C Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Output voltage - - - - - - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc Supply voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage - - - - - - - - - - - - - - - - - - - - −1.0 V dc to +5.5 V dc Maximum power dissipation (PD) - - - - - - - - - - - 1.0 W Lead temperature (soldering, 10 seconds) - - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases R and 3 - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C

Case operating temperature range (TC) - - - - - - - - −55°C to +125°C Supply voltage (VCC) - - - - - - - - - - - - - - - - +4.75 V dc to +5.26 V dc Minimum high level input voltage (VIH) - - - - - - - 2.0 V dc Maximum low level input voltage (VIL): A port - - - - - - - - - - - - - - - - - - - - - - 0.8 V dc B port - - - - - - - - - - - - - - - - - - - - - - 0.9 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 7, 2017
MICROCIRCUITS, DIGITAL, BIPOLAR, OCTAL BUS TRANSCEIVERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 23, 2011
MICROCIRCUITS, DIGITAL, BIPOLAR, OCTAL BUS TRANSCEIVERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 10, 2005
MICROCIRCUITS, DIGITAL, BIPOLAR, OCTAL BUS TRANSCEIVERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-86868 REV A
December 24, 1988
MICROCIRCUITS, DIGITAL, BIPOLAR, OCTAL BUS TRANSCEIVERS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
December 18, 1986
MICROCIRCUITS, DIGITAL, BIPOLAR, OCTAL BUS TRANSCEIVERS, MONOLITHIC SILICON
A description is not available for this item.
Advertisement