BSI - BS 7767

Assessing the short-circuit withstand strength of partially type-tested assemblies (PTTA)

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 July 1994
Status: active
Page Count: 10
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

Method of extrapolation which may be used for partially type-tested assemblies to prove compliance with the requirements of 7.5.1 of IEC 60439-1.

Document History

BS 7767
July 15, 1994
Assessing the short-circuit withstand strength of partially type-tested assemblies (PTTA)
Method of extrapolation which may be used for partially type-tested assemblies to prove compliance with the requirements of 7.5.1 of IEC 60439-1.

References

Advertisement