DS/ETS 300396-3

Terrestrial Trunked Radio (TETRA) - Technical requirements for Direct Mode Operation (DMO) - Part 3: Mobile Station to Mobile Station (MS-MS) Air Interface (AI) protocol

inactive, Most Current
Organization: DS
Publication Date: 30 June 1998
Status: inactive
ICS Code (Terrestrial Trunked Radio (TETRA)): 33.070.10
scope:

This European Telecommunication Standard (ETS) defines the TErrestrial Trunked RAdio (TETRA) Direct Mode Operation (DMO). It specifies the basic Air Interface (AI), the inter-working between Direct Mode (DM) groups via repeaters, and inter-working with the TETRA Voice plus Data (V+D) system via gateways. It also specifies the security aspects in TETRA DMO, and the intrinsic services that are supported in addition to the basic bearer and teleservices.

Document History

DS/ETS 300396-3
June 30, 1998
Terrestrial Trunked Radio (TETRA) - Technical requirements for Direct Mode Operation (DMO) - Part 3: Mobile Station to Mobile Station (MS-MS) Air Interface (AI) protocol
This European Telecommunication Standard (ETS) defines the TErrestrial Trunked RAdio (TETRA) Direct Mode Operation (DMO). It specifies the basic Air Interface (AI), the inter-working between Direct...

References

Advertisement