FORD - WSS-M98D33-A8

TUBING, ALLOYED POLYAMIDE COVER, FEP INNER TUBE, CONDUCTIVE, LOW PERMEATING FUEL LINE *** TO BE USED WITH FORD WSS-M99P1111-A ***

inactive
Organization: FORD
Publication Date: 31 October 2006
Status: inactive
Page Count: 4
scope:

These specifications define multilayered fuel and vapor lines comprised of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide or alloyed polyamide or equivalent material. The cover is well adhered to a low fuel permeability and fuel/alcohol blend resistant inner tube such as conductive or non-conductive fluorinated ethylene propylene (FEP) or equivalent material. This construction is sufficiently flexible for ease of forming, assembly, and routing, and is resistant to kinking.

Document History

January 20, 2016
TUBING, ALLOYED POLYAMIDE COVER, FEP INNER TUBE, CONDUCTIVE, LOW PERMEATING FUEL LINE ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define multilayered fuel and vapor lines comprised of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide or alloyed polyamide or equivalent material. The...
WSS-M98D33-A8
October 31, 2006
TUBING, ALLOYED POLYAMIDE COVER, FEP INNER TUBE, CONDUCTIVE, LOW PERMEATING FUEL LINE *** TO BE USED WITH FORD WSS-M99P1111-A ***
These specifications define multilayered fuel and vapor lines comprised of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide or alloyed polyamide or equivalent material. The...
July 31, 2000
TUBING, ALLOYED POLYAMIDE COVER, FEP INNER TUBE, CONDUCTIVE, LOW PERMEATING FUEL LINE
1. SCOPE These specifications define multilayered fuel and vapor lines comprised of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide or alloyed polyamide or equivalent...
February 29, 2000
TUBING, ALLOYED POLYAMIDE COVER, FEP INNER TUBE, CONDUCTIVE, LOW PERMEATING FUEL LINE
1. SCOPE These specifications define multilayered fuel and vapor lines comprised of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide or alloyed polyamide or equivalent...
September 9, 1999
TUBING, ALLOYED POLYAMIDE COVER, FEP INNER TUBE, CONDUCTIVE, LOW PERMEATING FUEL LINE
1. SCOPE These specifications defines multilayered fuel and vapor lines comprised of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide or alloyed polyamide or equivalent...
April 5, 1999
TUBING, ALLOYED POLYAMIDE COVER, FEP INNER TUBE, CONDUCTIVE, LOW PERMEATING FUEL LINE
A description is not available for this item.

References

Advertisement