CEN - EN 12007-3
Gas Supply Systems - Pipelines for Maximum Operating Pressure up to and Including 16 Bar - Part 3: Specific Functional Recommendations for Steel
inactive
| Organization: | CEN |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Construction materials and building): | 91 |
Document History
May 1, 2015
Gas infrastructure - Pipelines for maximum operating pressure up to and including 16 bar - Part 3: Specific functional requirements for steel
This European Standard describes the specific functional requirements for steel pipelines in addition to the general functional requirements of EN 12007-1 for maximum operating pressures up to and...
EN 12007-3
January 1, 2000
Gas Supply Systems - Pipelines for Maximum Operating Pressure up to and Including 16 Bar - Part 3: Specific Functional Recommendations for Steel
A description is not available for this item.