DS/EN 13516/AC

Footwear - Test methods for uppers, lining and insocks - Colour fastness to rubbing

inactive, Most Current
Organization: DS
Publication Date: 29 January 2004
Status: inactive
Page Count: 6
ICS Code (Footwear): 61.060
scope:

This standard specifies two test methods (method A and B) for assessing the degree of damage (marring) and transfer of a material's surface colour during mild dry or wet abrasion. The methods are applicable to all footwear upper, lining and insock irrespective of the material, in order to assess the suitability for the end use. This standard also specifies a method (C) for determining the likelihood of colour bleeding from materials and components such as sewing threads and shoe laces due to the action of water and artificial perspiration solutions, in order to assess the suitability for the end use.

Document History

DS/EN 13516/AC
January 29, 2004
Footwear - Test methods for uppers, lining and insocks - Colour fastness to rubbing
This standard specifies two test methods (method A and B) for assessing the degree of damage (marring) and transfer of a material's surface colour during mild dry or wet abrasion. The methods are...
October 17, 2002
Footwear - Test methods for uppers, lining and insocks - Colour fastness to rubbing
This standard specifies two test methods (method A and B) for assessing the degree of damage (marring) and transfer of a material's surface colour during mild dry or wet abrasion. The methods are...
January 31, 2002
Footwear - Test methods for uppers, lining and insocks - Colour fastness to rubbing
This standard specifies two test methods (method A and B) for assessing the degree of damage (marring) and transfer of a material's surface colour during mild dry or wet abrasion. The methods are...

References

Advertisement