DS/EN ISO/IEC 13818-3

Information technology - Generic of moving coding pictures associated audio information - Part 3: Audio

inactive, Most Current
Organization: DS
Publication Date: 22 October 1996
Status: inactive
Page Count: 2
ICS Code (Information coding): 35.040
scope:

This standard specifies the extension of ISO/IEC 11172-3 to lower sampling frequencies, and the coded representation of multichannel and multilingual high quality audio for broadcasting, transmission and storage media, and the method for decoding of multichannel and multilingual high quality audio signals. The input of the encoder and the output of the decoder are compatible with exiting PCM standards.

Document History

DS/EN ISO/IEC 13818-3
October 22, 1996
Information technology - Generic of moving coding pictures associated audio information - Part 3: Audio
This standard specifies the extension of ISO/IEC 11172-3 to lower sampling frequencies, and the coded representation of multichannel and multilingual high quality audio for broadcasting, transmission...

References

Advertisement