FORD - ESB-M7C53-A3

RUST PREVENTIVE COMPOUND - SPRAYABLE WAX TYPE - HIGH SOLIDS ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 24 March 2004
Status: inactive
Page Count: 4
scope:

1. SCOPE

The materials defined by these specifications are solvent-based, wax rust preventive compounds, which air dry to provide tack free films with good resistance to water, salt spray, humidity and temperature extremes.

Document History

April 5, 2012
RUST PREVENTIVE COMPOUND - SPRAYABLE WAX TYPE - HIGH SOLIDS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are solvent-based, wax rust preventive compounds, which air dry to provide tack free films with good resistance to water, salt spray, humidity and...
ESB-M7C53-A3
March 24, 2004
RUST PREVENTIVE COMPOUND - SPRAYABLE WAX TYPE - HIGH SOLIDS ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are solvent-based, wax rust preventive compounds, which air dry to provide tack free films with good resistance to water, salt spray, humidity...
July 19, 1990
RUST PREVENTIVE COMPOUND, SPRAYABLE WAX TYPE - HIGH SOLIDS
1. SCOPE The materials defined by these specifications are solvent-based, wax rust preventive compounds, which air dry to provide tack free films with good resistance to water, salt spray, humidity...

References

Advertisement