SNZ - AS/NZS 2430.3.4
Classification of Hazardous Areas Part 3.4: Examples of Area Classification - Flammable Gases
| Organization: | SNZ |
| Publication Date: | 20 May 2004 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This Standard provides examples of area classification for areas associated with the production, processing, handling and storage of heavier-than-air and lighter-than-air flammable gases. It is Part of the AS/NZS 2430.3 series which recommends the classifications of several commonly occurring situations and should be read in conjunction with AS/NZS 2430.3.1.
Caution should be exercised when considering gases with densities close to that of air, or any lighter-than-air gas which may be cooled substantially below ambient air temperature (e.g. by expansion from a compressed liquefied, or refrigerated liquefied state); such gases may behave as either heavier-than-air gases or lighter-than-air gases and therefore the applicable Clauses should be considered.
For flammable gases in refineries and major processing plants reference should be made to AS/NZS 2430.3.5, which uses the Generalized Method of classification.
All pressures quoted in this Standard are gauge pressures unless specified otherwise.
Document History