DS 887-2

Solid fuel stove for room heating - Test methods - Part 2

inactive
Organization: DS
Publication Date: 2 July 1990
Status: inactive
Page Count: 10
ICS Code (Solid fuel heaters): 97.100.30
scope:

The standard specifies requirements for the manufacturing of the openfire stoves having a net performance up to 15 kW. The standard includes small closed fireplaces for solid fuel, intended for placing in living rooms for direct heating of the rooms. Mainly the emission of heat takes place by radiation and convection. The standard also includes stoves, which are connected to a heatconducted system, either by air or water.

Document History

January 21, 2000
Solid fuel stove for room heating - Part 2: Test methods
The standard specifies requirements for the manufacturing of the openfire stoves having a net performance up to 15 kW. The standard includes small closed fireplaces for solid fuel, intended for...
DS 887-2
July 2, 1990
Solid fuel stove for room heating - Test methods - Part 2
The standard specifies requirements for the manufacturing of the openfire stoves having a net performance up to 15 kW. The standard includes small closed fireplaces for solid fuel, intended for...
Advertisement