DLA - SMD-5962-86728

MICROCIRCUITS, DIGITAL, BIPOLAR, HIGH SPEED REGISTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 March 1987
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 25S09 Quad 2-input, high speed register

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package

Supply voltage range - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - −1.5 V dc to +7.0 V dc Storage temperature range - - - - - - - - −65°C to +150°C Maximum power dissipation (PD)1/- - - - - 1.25 W Lead temperature (soldering, 10 seconds) - +300°C Thermal resistance, junction-to-case(θJC): Case E - - - - - - - - - - - - - - - - - 50°C/W Case F - - - - - - - - - - - - - - - - - 68°C/W Junction temperature (TJ) - - - - - - - - +150°C DC input current - - - - - - - - - - - - - −30 mA to +5 mA DC output current - - - - - - - - - - - - +30 mA

Supply voltage (VCC) - - - - - - - - - - - - +4.5 V dc to +5.5 V dc maximum Minimum high-level input voltage (VIH) - - - 2.0 V Maximum low-level input voltage (VIL) - - - - 0.8 V Ambient operating temperature range (TA) - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

June 13, 2017
MICROCIRCUIT, DIGITAL, BIPOLAR, HIGH SPEED REGISTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes
February 2, 2011
MICROCIRCUIT, DIGITAL, BIPOLAR, HIGH SPEED REGISTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 27, 2005
MICROCIRCUITS, DIGITAL, BIPOLAR, HIGH SPEED REGISTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-86728
March 2, 1987
MICROCIRCUITS, DIGITAL, BIPOLAR, HIGH SPEED REGISTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement