DS/EN 60793-1-44

Optical fibres - Part 1-44: Measurement methods and test procedures - Cut-off wavelength

inactive
Organization: DS
Publication Date: 5 April 2002
Status: inactive
Page Count: 26
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60793 establishes uniform requirements for measuring the cut-off wavelength of single-mode optical fibre, thereby assisting in the inspection of fibres and cables for commercial purposes. This standard provides methods for measuring the cut-off wavelength of cable, fibre, and jumper cable. Two methods exist for measuring cable cut-off wavelength, Lambda cc : - method A: using uncabled fibre; - method B: using cabled fibre. There is only one method for measuring fibre cut-off wavelength, Lambda c . There is only one method for measuring jumper cable fibre cut-off wavelength, Lambda cj . The test method in this standard describes procedures for determining the cut-off wavelength of a sample fibre in either an uncabled condition (Lambda c) or in a cable (Lambda cc) or as a jumper cable (Lambda cj ). Three default configurations are given here: any different configuration will be given in a detail specification. This method applies to all B fibre types. All methods require a reference measurement. There are two reference-scan techniques, either or both of which may be used with all methods: - bend-reference technique; - multimode-reference technique.

Document History

July 8, 2011
Optical fibres – Part 1-44: Measurement methods and test procedures – Cut-off wavelength
This part of IEC 60793 establishes uniform requirements for measuring the cut-off wavelength of single-mode optical fibre, thereby assisting in the inspection of fibres and cables for commercial...
DS/EN 60793-1-44
April 5, 2002
Optical fibres - Part 1-44: Measurement methods and test procedures - Cut-off wavelength
This part of IEC 60793 establishes uniform requirements for measuring the cut-off wavelength of single-mode optical fibre, thereby assisting in the inspection of fibres and cables for commercial...
Optical fibres -- Part 1-44: Measurement methods and test procedures - Cut-off wavelength
This part of IEC 60793 establishes uniform requirements for measuring the cut-off wavelength of single-mode optical fibre, thereby assisting in the inspection of fibres and cables for commercial...
Optical fibres -- Part 1-44: Measurement methods and test procedures - Cut-off wavelength
The object of this document is to establish uniform requirements for measuring the cut-off wavelength of single-mode optical fibre, thereby assisting in the inspection of fibres and cables for...
Advertisement