DS/ETS 300639

Transmission and Multiplexing (TM) - Sub-STM1 Digital Radio Relay Systems (DRRS) operating in the 13 GHz, 15 GHz and 18 GHz frequency bands with about 28 MHz co-polar and 14 MHz cross-polar channel spacing

inactive, Most Current
Organization: DS
Publication Date: 4 August 1997
Status: inactive
ICS Code (Transmission systems): 33.040.20
scope:

This European Telecommunication Standard (ETS) specifies the minimum performance parameters for terrestrial fixed services radio communications equipment, as given below, for operation in the 13 GHz, 15 GHz and 18 GHz frequency bands (i.e. 12,75 to 13,25 GHz, 14,50 to 15,35 GHz and 17,70 to 19,70 GHz). The equipments covered by this ETS are intended for operation with about 28 MHz basic channel spacing with frequency re-use either in 14 MHz interleaved mode or in co-channel mode (definition are in ITU-R Recommendation F.746 [27]).

Document History

DS/ETS 300639
August 4, 1997
Transmission and Multiplexing (TM) - Sub-STM1 Digital Radio Relay Systems (DRRS) operating in the 13 GHz, 15 GHz and 18 GHz frequency bands with about 28 MHz co-polar and 14 MHz cross-polar channel spacing
This European Telecommunication Standard (ETS) specifies the minimum performance parameters for terrestrial fixed services radio communications equipment, as given below, for operation in the 13 GHz,...

References

Advertisement