DS/EN 196-1

Methods of testing cement - Part 1: Determination of strength

inactive
Organization: DS
Publication Date: 29 March 1995
Status: inactive
Page Count: 24
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

This Standard describes a method of determining the compressive and flexural strengths of cement mortar. This Standard describes the reference procedure; it allows the use of alternative procedures only in well defined cases provided that they do not affect the results significantly as specified in clause 11. In the event of a dispute, only the reference procedure described in this standard is used, excluding any alternatives. The method applies to the cement types defined in ENV 197-1. It may not be applicable to other cement types, e.g. on account of initial setting time.

Document History

May 3, 2016
Methods of testing cement - Part 1: Determination of strength
A description is not available for this item.
April 21, 2005
Methods of testing cement - Part 1: Determination of strength
This Standard describes a method of determining the compressive and, optionally, the flexural strengths of cement mortar. The method applies to common cement and to other cements and materials, the...
DS/EN 196-1
March 29, 1995
Methods of testing cement - Part 1: Determination of strength
This Standard describes a method of determining the compressive and flexural strengths of cement mortar. This Standard describes the reference procedure; it allows the use of alternative procedures...
Advertisement