NPFC - MIL-M-38510/481
MICROCIRCUITS, DIGITAL, N-CHANNEL, SILICON GATE MONOLITHIC DUAL SERIAL INPUT/OUTPUT CONTROLLER
| Organization: | NPFC |
| Publication Date: | 18 June 1984 |
| Status: | active |
| Page Count: | 42 |
scope:
This specification covers the detail requirements for a monolithic N-channel, silicon gate dual serial input/output controller. One product assurance class and a choice of case outlines and lead finishes are provided, and are reflected in the complete part number.
The part number shall be in accordance with MIL-M-38610, with the exception that the "JAN" or "J" certification shall not be used.
The device types shall be as follows:
Device type Clock frequency Circuit 01 4.0 MHz Dual serial input/ 02 2.5 MHz output controller
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outline shall be designated as follows:
Letter Case outline, see MIL-M-38510, appendix C Q D-5 (40-lead, 9/16" × 2"), dual-in-line package
VCC supply voltage range (VCC - GND) - - - - - - - - - −0.3 V dc to +7 V dc Voltage on any pin (referenced to ground)- - - - - - - −0.3 V dc to +7 V dc Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation at −55°C - - - - - - - - - - 1.0 W Maximum power dissipation at +125°C - - - - - - - - - - 0.5 W Lead temperature (soldering - 5 seconds) - - - - - - - +270°C Maximum junction temperature (Tj) - - - - - - - - - - - +170°C Thermal resistance, junction-to-case (θJC) Case Q - - - - - - - - - - - - - - - - - - - - - - - (See appendix C of MIL-M-38510)
Supply voltage (VCC) - - - - - - - - - - - - - - - - - 4.5 V dc (minimum) to 5.5 V dc (maximum) Minimum high-level input voltage (VIH) Logic inputs - - - - - - - - - - - - - - - - - - - - 2.0 V dc Clock input - - - - - - - - - - - - - - - - - - - - VCC −0.6 V dc
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center, RADC (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Maximum low-level input voltage (VIL) Logic inputs - - - - - - - - - - - - - - - - - - - - - - 0.8 V dc Clock input- - - - - - - - - - - - - - - - - - - - - - - 0.45 V dc Frequency of operation (01 circuit) - - - - - - - - - - - 0.5 to 4.0 MHz (02 circuit) - - - - - - - - - - - 0.5 to 2.5 MHz Case operating temperature range - - - - - - - - - - - - - −55°C to +125°C Clock rise time (device types 01 and 02) - - - - - - - - - 30 ns maximum Clock fall time (device types 01 and 02) - - - - - - - - - 30 ns maximum
intended Use:
Microcircuits conforming to this specification are intended for logistic support of existing equipment.
Document History