FORD WSS-M99J377-A3

COATING, CONFORMAL, SOLVENT FREE SILICONE, VERY LOW VISCOSITY

inactive
Buy Now
Organization: FORD
Publication Date: 11 November 1997
Status: inactive
Page Count: 5
scope:

1. SCOPE

The materials defined by this specification is one component, primerless, thermal curing, solvent free, silicone conformal coating. The material shall consist of both vinyl and hydride functional methyl siloxane polymers, platinum catalyst, proprietary inhibitors, and adhesion promoters. A colored or UV fluorescent dye is included when specified on the Engineering Drawing.

Document History

March 20, 2012
COATING, CONFORMAL, SOLVENT FREE SILICONE, VERY LOW VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is one component, primer-less, thermal curing, solvent free, silicone conformal coating. The material shall consist of both vinyl and hydride functional...
March 30, 2006
COATING, CONFORMAL, SOLVENT FREE SILICONE, VERY LOW VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is one component, primer-less, thermal curing, solvent free, silicone conformal coating. The material shall consist of both vinyl and hydride functional...
FORD WSS-M99J377-A3
November 11, 1997
COATING, CONFORMAL, SOLVENT FREE SILICONE, VERY LOW VISCOSITY
1. SCOPE The materials defined by this specification is one component, primerless, thermal curing, solvent free, silicone conformal coating. The material shall consist of both vinyl and hydride...

References

Advertisement