ETSI - PRETS 300 521

European Digital Cellular Telecommunications System (Phase 2); Network Functions (GSM 03.01)

inactive
Organization: ETSI
Publication Date: 1 January 1993
Status: inactive
Page Count: 18
scope:

This Technical Specification defines network functions which are necessary to support services and facilities provided by PLMNs. A summary of the network functions is given in Table 1, where also an indication is given whether the network must support the function. The table also indicates whether or not a function requires internetworking signalling between PLMNs (i.e. use of Mobile Application Part, Technical Specification GSM 09.02).

All functions require signalling on the radio path as specified in Technical Specification GSM 04.08.

Document History

January 1, 1994
European Digital Cellular Telecommunications System (Phase 2); Network Functions
A description is not available for this item.
PRETS 300 521
January 1, 1993
European Digital Cellular Telecommunications System (Phase 2); Network Functions (GSM 03.01)
This Technical Specification defines network functions which are necessary to support services and facilities provided by PLMNs. A summary of the network functions is given in Table 1, where also an...

References

Advertisement