ASTM International - ASTM E300-03(2009)
Standard Practice for Sampling Industrial Chemicals
| Organization: | ASTM International |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Inorganic chemicals in general): | 71.060.01 |
| ICS Code (Organic chemicals in general): | 71.080.01 |
significance And Use:
Representative samples of industrial chemicals are required for the determination of chemical and physical properties which are used to establish standard volumes, prices, and compliance with... View More
scope:
1.1 This practice covers procedures for sampling several classes of industrial chemicals. It also includes recommendations for determining the number and location of such samples, to ensure their being representative of the lot in accordance with accepted probability sampling principles.
1.2 Although this practice describes specific procedures for sampling various liquids, solids, and slurries, in bulk or in packages, these recommendations only outline the principles to be observed. They should not take precedence over specific sampling instructions contained in other ASTM product or method standards.
1.3 These procedures are covered as follows:
| Sections | |
| Statistical Considerations | 7-11 |
| Simple Liquids | 12-27 |
| Solids | 28-35 |
| Slurries | 36-41 |
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Sections 6, 19, 20, 30, 34 and 37.
Document History