DS/EN 636
Plywood - Specifications
inactive
| Organization: | DS |
| Publication Date: | 15 September 2003 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Plywood): | 79.060.10 |
scope:
This European Standard specifies the requirements for plywood for general purposes or structural application in dry, humid or exterior conditions. It also gives a classification system based on the bending properties.
Document History
June 18, 2015
Plywood - Specifications
This European Standard specifies the requirements for plywood, as defined in EN 313 2, for both general purpose use (non-structural application) and structural application in dry, humid or exterior...
DS/EN 636
September 15, 2003
Plywood - Specifications
This European Standard specifies the requirements for plywood for general purposes or structural application in dry, humid or exterior conditions. It also gives a classification system based on the...
Plywood - Specifications
This European Standard specifies the requirements for plywood, as defined in EN 313 2, for both general purpose use (non-structural application) and structural application in dry, humid or exterior...
Plywood - Specifications
This document specifies the requirements for plywood, as defined in EN 313-2, for both general purpose use (non structural-application) and structural application in dry, humid or exterior...
Plywood - Specifications
This European Standard specifies the requirements for plywood for general purposes or structural application in dry, humid or exterior conditions. It also gives a classification system based on the...